Cypress Semiconductor Corp. Memory - RAM - CY7C025AV-25AXC CY7C025AV-25AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164586-CY7C025AV-25 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Family Name: CY7C025AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V25L25PFG; 70V25L25PFG8; 70V25L25PF8; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164586-CY7C025AV-25 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Family Name: CY7C025AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V25L25PFG; 70V25L25PFG8; 70V25L25PF8; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C025AV-25AXC - 1164586-CY7C025AV-25AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C025AV-25AXC
1164586-CY7C025AV-25AXC
Memory - RAM - CY7C025AV-25AXC 1164586-CY7C025AV-25AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164586-CY7C025AV-25 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Family Name: CY7C025AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V25L25PFG; 70V25L25PFG8; 70V25L25PF8; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164586-CY7C025AV-25AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 25ns
Family Name: CY7C025AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V25L25PFG; 70V25L25PFG8; 70V25L25PF8;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C025AV-25AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C025AV-25AXC
Integrated Circuits (ICs) - Memory - Memory CY7C025AV-25AXC
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164586-CY7C025AV-25AXC CY7C025AV-25AXC
Product Name Memory - RAM - CY7C025AV-25AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details