Cypress Semiconductor Corp. Memory - CY7C025-55JXC CY7C025-55JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164582-CY7C025-55JX C Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164582-CY7C025-55JX C Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C025-55JXC - 1164582-CY7C025-55JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C025-55JXC
1164582-CY7C025-55JXC
Memory - CY7C025-55JXC 1164582-CY7C025-55JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164582-CY7C025-55JX C Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164582-CY7C025-55JXC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CY7C025-55JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C025-55JXC
Integrated Circuits (ICs) - Memory CY7C025-55JXC
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164582-CY7C025-55JXC CY7C025-55JXC
Product Name Memory - CY7C025-55JXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details