Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164581-CY7C025-55JC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 55 ns 84-PLCC (29.31x29.31)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1164581-CY7C025-55JC | CY7C025-55JC |
| Product Name | Memory - CY7C025-55JC | Memory |
| Memory Category | SRAM; SRAM Chip | |
| Access Time | 55 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |