Cypress Semiconductor Corp. Memory - RAM - CY7C025-15AXI CY7C025-15AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164573-CY7C025-15AX I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C025 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7025L20PFGI; 7025L20PFI8; 7025L20PFI; Introduction Date: June 30, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164573-CY7C025-15AX I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C025 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7025L20PFGI; 7025L20PFI8; 7025L20PFI; Introduction Date: June 30, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C025-15AXI - 1164573-CY7C025-15AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C025-15AXI
1164573-CY7C025-15AXI
Memory - RAM - CY7C025-15AXI 1164573-CY7C025-15AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164573-CY7C025-15AX I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C025 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7025L20PFGI; 7025L20PFI8; 7025L20PFI; Introduction Date: June 30, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164573-CY7C025-15AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C025
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 7025L20PFGI; 7025L20PFI8; 7025L20PFI;
Introduction Date: June 30, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C025-15AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C025-15AXI
Integrated Circuits (ICs) - Memory CY7C025-15AXI
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164573-CY7C025-15AXI CY7C025-15AXI
Product Name Memory - RAM - CY7C025-15AXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - CY14B256KA-SP25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - 7164S35YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details