Cypress Semiconductor Corp. Memory - RAM - CY7C024E-25AXI CY7C024E-25AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164568-CY7C024E-25A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Family Name: CY7C024E Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7024L25PFB; 7024L25PFGB; 7024S25PFG8; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164568-CY7C024E-25A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Family Name: CY7C024E Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7024L25PFB; 7024L25PFGB; 7024S25PFG8; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C024E-25AXI - 1164568-CY7C024E-25AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C024E-25AXI
1164568-CY7C024E-25AXI
Memory - RAM - CY7C024E-25AXI 1164568-CY7C024E-25AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164568-CY7C024E-25A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Family Name: CY7C024E Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7024L25PFB; 7024L25PFGB; 7024S25PFG8; Introduction Date: October 15, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164568-CY7C024E-25AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 25ns
Family Name: CY7C024E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 7024L25PFB; 7024L25PFGB; 7024S25PFG8;
Introduction Date: October 15, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C024E-25AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C024E-25AXI
Integrated Circuits (ICs) - Memory - Memory CY7C024E-25AXI
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C024E-25AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1164568-CY7C024E-25AXI CY7C024E-25AXI CY7C024E-25AXI CY7C024E-25AXI
Product Name Memory - RAM - CY7C024E-25AXI Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S25PDG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - CY14B104L-BA45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers