Cypress Semiconductor Corp. Memory - SRAM - CY7C024AV-25AXCT CY7C024AV-25AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809695-CY7C024AV-25A XCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: CY7C024
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809695-CY7C024AV-25A XCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: CY7C024
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C024AV-25AXCT - 809695-CY7C024AV-25AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C024AV-25AXCT
809695-CY7C024AV-25AXCT
Memory - SRAM - CY7C024AV-25AXCT 809695-CY7C024AV-25AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809695-CY7C024AV-25A XCT Packaging: Reel Mounting Style: SMD Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: CY7C024

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 809695-CY7C024AV-25AXCT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 25ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: CY7C024

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C024AV-25AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C024AV-25AXCT
Integrated Circuits (ICs) - Memory - Memory CY7C024AV-25AXCT
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site
Memory - CY7C024AV-25AXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 809695-CY7C024AV-25AXCT CY7C024AV-25AXCT CY7C024AV-25AXCT
Product Name Memory - SRAM - CY7C024AV-25AXCT Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details