Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C024-55JXCT

Description
Win Source Part Number: 1054176-CY7C024-55JX CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY7C024 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054176-CY7C024-55JX CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY7C024 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1054176-CY7C024-55JXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054176-CY7C024-55JXCT
Integrated Circuits (ICs) - Memory 1054176-CY7C024-55JXCT
Win Source Part Number: 1054176-CY7C024-55JX CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY7C024 Product Status: Obsolete

Win Source Part Number: 1054176-CY7C024-55JXCT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: CY7C024
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C024-55JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C024-55JXCT
Integrated Circuits (ICs) - Memory CY7C024-55JXCT
IC SRAM 64KBIT PARALLEL 84PLCC

IC SRAM 64KBIT PARALLEL 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1054176-CY7C024-55JXCT CY7C024-55JXCT
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers