Cypress Semiconductor Corp. Memory - SRAM - CY7C024-55AXC CY7C024-55AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000350-CY7C024-55AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000350-CY7C024-55AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C024-55AXC - 000350-CY7C024-55AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C024-55AXC
000350-CY7C024-55AXC
Memory - SRAM - CY7C024-55AXC 000350-CY7C024-55AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000350-CY7C024-55AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000350-CY7C024-55AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C024-55AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C024-55AXC
Integrated Circuits (ICs) - Memory CY7C024-55AXC
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 000350-CY7C024-55AXC CY7C024-55AXC
Product Name Memory - SRAM - CY7C024-55AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-71V256SA10YG - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers