Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C019V-20AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1319901-CY7C019V-20A XC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 90 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1.152Mb (128K x 9) Access Time: 20 ns Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Base Product Number: CY7C019 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1319901-CY7C019V-20A XC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 90 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1.152Mb (128K x 9) Access Time: 20 ns Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Base Product Number: CY7C019 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1319901-CY7C019V-20AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319901-CY7C019V-20AXC
Integrated Circuits (ICs) - Memory - Memory 1319901-CY7C019V-20AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1319901-CY7C019V-20A XC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 90 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1.152Mb (128K x 9) Access Time: 20 ns Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Base Product Number: CY7C019 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1319901-CY7C019V-20AXC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 1.152Mb (128K x 9)
Access Time: 20 ns
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LQFP
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Base Product Number: CY7C019
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1319901-CY7C019V-20AXC
Product Name Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128-55SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details