Cypress Semiconductor Corp. Memory - SRAM - CY7C009V-25AXC CY7C009V-25AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203071-CY7C009V-25AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203071-CY7C009V-25AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C009V-25AXC - 203071-CY7C009V-25AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C009V-25AXC
203071-CY7C009V-25AXC
Memory - SRAM - CY7C009V-25AXC 203071-CY7C009V-25AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203071-CY7C009V-25AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203071-CY7C009V-25AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C009V-25AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C009V-25AXC
Integrated Circuits (ICs) - Memory - Memory CY7C009V-25AXC
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site
Memory - CY7C009V-25AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 25 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 203071-CY7C009V-25AXC CY7C009V-25AXC CY7C009V-25AXC
Product Name Memory - SRAM - CY7C009V-25AXC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 16-3636-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71P72604S167BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details