Cypress Semiconductor Corp. Memory - SRAM - CY7C009V-15AXC CY7C009V-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050626-CY7C009V-15AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Family Name: CY7C009V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 7009L15PF8; 7009L15PFG; 7009L15PF; 7009L15PFG8; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050626-CY7C009V-15AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Family Name: CY7C009V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 7009L15PF8; 7009L15PFG; 7009L15PF; 7009L15PFG8; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C009V-15AXC - 050626-CY7C009V-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C009V-15AXC
050626-CY7C009V-15AXC
Memory - SRAM - CY7C009V-15AXC 050626-CY7C009V-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050626-CY7C009V-15AX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Family Name: CY7C009V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 7009L15PF8; 7009L15PFG; 7009L15PF; 7009L15PFG8; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050626-CY7C009V-15AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Family Name: CY7C009V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 7009L15PF8; 7009L15PFG; 7009L15PF; 7009L15PFG8;
Introduction Date: October 20, 1997
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C009V-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C009V-15AXC
Integrated Circuits (ICs) - Memory - Memory CY7C009V-15AXC
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050626-CY7C009V-15AXC CY7C009V-15AXC
Product Name Memory - SRAM - CY7C009V-15AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - CY14B104L-ZS20XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details