Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C008-15AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320902-CY7C008-15AC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kb (64K x 8) Access Time: 15 ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Other Part Number: 2156-CY7C008-15AC,CY PCYPCY7C008-15AC Base Product Number: CY7C008 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320902-CY7C008-15AC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kb (64K x 8) Access Time: 15 ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Other Part Number: 2156-CY7C008-15AC,CY PCYPCY7C008-15AC Base Product Number: CY7C008 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320902-CY7C008-15AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320902-CY7C008-15AC
Integrated Circuits (ICs) - Memory - Memory 1320902-CY7C008-15AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1320902-CY7C008-15AC Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kb (64K x 8) Access Time: 15 ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LQFP Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Other Part Number: 2156-CY7C008-15AC,CY PCYPCY7C008-15AC Base Product Number: CY7C008 RoHS Status: RoHS non-compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1320902-CY7C008-15AC
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 15 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LQFP
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Other Part Number: 2156-CY7C008-15AC,CYPCYPCY7C008-15AC
Base Product Number: CY7C008
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C008-15AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C008-15AC
Integrated Circuits (ICs) - Memory - Memory CY7C008-15AC
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site
Memory - CY7C008-15AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1320902-CY7C008-15AC CY7C008-15AC CY7C008-15AC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details