Cypress Semiconductor Corp. Memory - SRAM - CY7C007A-20JC CY7C007A-20JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916339-CY7C007A-20JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.23x24.23) Package: Tube Package: 68-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C007 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916339-CY7C007A-20JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.23x24.23) Package: Tube Package: 68-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C007 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C007A-20JC - 916339-CY7C007A-20JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C007A-20JC
916339-CY7C007A-20JC
Memory - SRAM - CY7C007A-20JC 916339-CY7C007A-20JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916339-CY7C007A-20JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.23x24.23) Package: Tube Package: 68-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C007 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916339-CY7C007A-20JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.23x24.23)
Package: Tube
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C007
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C007A-20JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C007A-20JC
Integrated Circuits (ICs) - Memory CY7C007A-20JC
IC SRAM 256KBIT PARALLEL 68PLCC

IC SRAM 256KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916339-CY7C007A-20JC CY7C007A-20JC
Product Name Memory - SRAM - CY7C007A-20JC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC (24.23x24.23)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details