Cypress Semiconductor Corp. Memory - RAM - CY7C006A-20AI CY7C006A-20AI

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980662-CY7C006A-20AI Voltage: 7 V Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 128 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 64 Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 28 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980662-CY7C006A-20AI Voltage: 7 V Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 128 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 64 Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 28 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C006A-20AI - 980662-CY7C006A-20AI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C006A-20AI
980662-CY7C006A-20AI
Memory - RAM - CY7C006A-20AI 980662-CY7C006A-20AI
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980662-CY7C006A-20AI Voltage: 7 V Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 128 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 64 Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 28 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980662-CY7C006A-20AI
Voltage: 7 V
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 20 ns
Density: 128 kb
Number of Words: 16000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 64
Categories: RAM
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 28 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 980662-CY7C006A-20AI
Product Name Memory - RAM - CY7C006A-20AI
Memory Category SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576YS150PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 28298080 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers