Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9950AI CY7B9950AI

Description
Manufacturer: CY Win Source Part Number: 085919-CY7B9950AI Family Name: CY7B9950 Alternative Parts (Cross-Reference): CY7B9950AXI; CY7B9950AIT; CY7B9950AI; CY7B9950AXIT; CY7B9950AXIT; CY7B9950AC; Introduction Date: March 05, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: CY Win Source Part Number: 085919-CY7B9950AI Family Name: CY7B9950 Alternative Parts (Cross-Reference): CY7B9950AXI; CY7B9950AIT; CY7B9950AI; CY7B9950AXIT; CY7B9950AXIT; CY7B9950AC; Introduction Date: March 05, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9950AI
085919-CY7B9950AI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9950AI 085919-CY7B9950AI
Manufacturer: CY Win Source Part Number: 085919-CY7B9950AI Family Name: CY7B9950 Alternative Parts (Cross-Reference): CY7B9950AXI; CY7B9950AIT; CY7B9950AI; CY7B9950AXIT; CY7B9950AXIT; CY7B9950AC; Introduction Date: March 05, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CY
Win Source Part Number: 085919-CY7B9950AI
Family Name: CY7B9950
Alternative Parts (Cross-Reference): CY7B9950AXI; CY7B9950AIT; CY7B9950AI; CY7B9950AXIT; CY7B9950AXIT; CY7B9950AC;
Introduction Date: March 05, 2003
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 085919-CY7B9950AI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9950AI
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers