Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI CY7B994V-5BBXI

Description
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), PBGA100
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), PBGA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7B994V-5BBXI - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), PBGA100

PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), PBGA100

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI - 1164516-CY7B994V-5BBXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI
1164516-CY7B994V-5BBXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI 1164516-CY7B994V-5BBXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164516-CY7B994V-5BB XI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164516-CY7B994V-5BBXI
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B994V-5BBXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B994V-5BBXI
IC CLK BUFF 100TBGA

IC CLK BUFF 100TBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY7B994V-5BBXI 1164516-CY7B994V-5BBXI CY7B994V-5BBXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Buffer, Fanout Distribution; Clock Generator
Features / Standards RoHS
Bus Interface TTL; LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
8 suppliers