Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBCT CY7B994V-5BBCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203070-CY7B994V-5BBC T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY7B994V-5BBC; CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203070-CY7B994V-5BBC T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY7B994V-5BBC; CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBCT
203070-CY7B994V-5BBCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBCT 203070-CY7B994V-5BBCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203070-CY7B994V-5BBC T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TBGA (11x11) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): CY7B994V-5BBC; CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203070-CY7B994V-5BBCT
Packaging: Reel - TR
Type: Clock Buffer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL, LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TBGA (11x11)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CY7B994V-5BBC; CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 203070-CY7B994V-5BBCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBCT
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount; 100-TBGA (11x11)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details