Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBC CY7B994V-5BBC

Description
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), TTL, PBGA100
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), TTL, PBGA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7B994V-5BBC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), TTL, PBGA100

PLL Based Clock Driver, 7B Series, 16 True Output(s), 0 Inverted Output(s), TTL, PBGA100

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBC
1164515-CY7B994V-5BBC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBC 1164515-CY7B994V-5BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164515-CY7B994V-5BB C Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 100-LBGA Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B994 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TBGA (11x11) Alternative Parts (Cross-Reference): CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT; Introduction Date: August 08, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164515-CY7B994V-5BBC
Series: RoboClock
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LBGA
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY7B994
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TBGA (11x11)
Alternative Parts (Cross-Reference): CY7B994V-5ACT; CY7B994V-5BBCT; CY7B994V-5BBXCT;
Introduction Date: August 08, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B994V-5BBC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B994V-5BBC
3.3V, 200MHZ,18 OUTPUTS,PROGRAMM

3.3V, 200MHZ,18 OUTPUTS,PROGRAMM

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY7B994V-5BBC 1164515-CY7B994V-5BBC CY7B994V-5BBC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-5BBC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details