Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988623-CY7B994V-5ACT
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 100
Categories: OEM Parts(C-E)
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7B994V-5ACTCY7B994
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988623-CY7B994V-5ACT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7B994V-5ACT |