Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000347-CY7B994V-2BBI
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL, LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TBGA (11x11)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
PLL BASED CLOCK DRIVER, 7B SERIE
PLL BASED CLOCK DRIVER, 7B SERIE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 000347-CY7B994V-2BBI | CY7B994V-2BBI | CY7B994V-2BBI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B994V-2BBI | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Buffer, Fanout Distribution; Clock Generator | Clock Buffer, Fanout Distribution; Clock Generator |
| Bus Interface | TTL; LVTTL | 100-TBGA (11x11) | LVTTL |
| Package Type | Surface Mount; 100-TBGA (11x11) | Surface Mount; Surface Mount |