Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156034-CY7B994V-2AI
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 100
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 250 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156034-CY7B994V-2AI |
| Product Name | Custom Parts - Custom Parts (B - D) - CY7B994V-2AI |