Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC CY7B9945V-2AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164510-CY7B9945V-2A XC Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-2AXCT; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164510-CY7B9945V-2A XC Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-2AXCT; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC - 1164510-CY7B9945V-2AXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC
1164510-CY7B9945V-2AXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC 1164510-CY7B9945V-2AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164510-CY7B9945V-2A XC Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-2AXCT; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164510-CY7B9945V-2AXC
Series: RoboClock
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 52-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY7B9945
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-2AXCT;
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7B9945V-2AXC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 10 True Output(s), 0 Inverted Output(s), PQFP52

PLL Based Clock Driver, 7B Series, 10 True Output(s), 0 Inverted Output(s), PQFP52

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9945V-2AXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9945V-2AXC
IC CLK BUFF 52TQFP

IC CLK BUFF 52TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164510-CY7B9945V-2AXC CY7B9945V-2AXC CY7B9945V-2AXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details