Cypress Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CY7B9940V-5AC CY7B9940V-5AC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987055-CY7B9940V-5AC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Nominal Supply Current: 200 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987055-CY7B9940V-5AC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Nominal Supply Current: 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CY7B9940V-5AC - 987055-CY7B9940V-5AC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CY7B9940V-5AC
987055-CY7B9940V-5AC
OEM Parts - OEM Parts (C - E) - CY7B9940V-5AC 987055-CY7B9940V-5AC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987055-CY7B9940V-5AC Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Number of Pins: 44 Categories: OEM Parts(C-E) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Nominal Supply Current: 200 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987055-CY7B9940V-5AC
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Nominal Supply Current: 200 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 987055-CY7B9940V-5AC
Product Name OEM Parts - OEM Parts (C - E) - CY7B9940V-5AC
Unlock Full Specs
to access all available technical data