Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9940V-2AXC CY7B9940V-2AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164507-CY7B9940V-2A XC Series: RoboClockII Junior Packaging: Tray Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 44-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: CY7B9940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9940V-2AXCT; CY7B9940V-2AXIT; CY7B9940V-2AI; Introduction Date: July 09, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164507-CY7B9940V-2A XC Series: RoboClockII Junior Packaging: Tray Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 44-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: CY7B9940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9940V-2AXCT; CY7B9940V-2AXIT; CY7B9940V-2AI; Introduction Date: July 09, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9940V-2AXC
1164507-CY7B9940V-2AXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9940V-2AXC 1164507-CY7B9940V-2AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164507-CY7B9940V-2A XC Series: RoboClockII Junior Packaging: Tray Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 44-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: CY7B9940 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9940V-2AXCT; CY7B9940V-2AXIT; CY7B9940V-2AI; Introduction Date: July 09, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164507-CY7B9940V-2AXC
Series: RoboClockII Junior
Packaging: Tray
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 44-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CY7B9940
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7B9940V-2AXCT; CY7B9940V-2AXIT; CY7B9940V-2AI;
Introduction Date: July 09, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9940V-2AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9940V-2AXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9940V-2AXC
IC FANOUT BUFFER 44TQFP

IC FANOUT BUFFER 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164507-CY7B9940V-2AXC CY7B9940V-2AXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9940V-2AXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details