Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-5AXC CY7B993V-5AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164504-CY7B993V-5AX C Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B993 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7B993V-5ACT; CY7B993V-5AC; CY7B993V-5AXCT; Introduction Date: August 08, 2000 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164504-CY7B993V-5AX C Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B993 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7B993V-5ACT; CY7B993V-5AC; CY7B993V-5AXCT; Introduction Date: August 08, 2000 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-5AXC
1164504-CY7B993V-5AXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-5AXC 1164504-CY7B993V-5AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164504-CY7B993V-5AX C Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B993 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7B993V-5ACT; CY7B993V-5AC; CY7B993V-5AXCT; Introduction Date: August 08, 2000 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164504-CY7B993V-5AXC
Series: RoboClock
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY7B993
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7B993V-5ACT; CY7B993V-5AC; CY7B993V-5AXCT;
Introduction Date: August 08, 2000
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7B993V-5AXC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 16 True Output(s), PQFP100

PLL Based Clock Driver, 7B Series, 16 True Output(s), PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-5AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B993V-5AXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B993V-5AXC
IC CLK BUFF 18OUT 100MHZ 100LQFP

IC CLK BUFF 18OUT 100MHZ 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164504-CY7B993V-5AXC CY7B993V-5AXC CY7B993V-5AXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-5AXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers