Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AC CY7B993V-2AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080149-CY7B993V-2AC Packaging: Tray Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080149-CY7B993V-2AC Packaging: Tray Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AC - 080149-CY7B993V-2AC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AC
080149-CY7B993V-2AC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AC 080149-CY7B993V-2AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080149-CY7B993V-2AC Packaging: Tray Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080149-CY7B993V-2AC
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL, LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080149-CY7B993V-2AC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AC
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount; 100-TQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 166 MHz
View Details
2 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details