Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B992-7JXC CY7B992-7JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813994-CY7B992-7JXC Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7B992
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813994-CY7B992-7JXC Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7B992
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B992-7JXC
813994-CY7B992-7JXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B992-7JXC 813994-CY7B992-7JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813994-CY7B992-7JXC Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7B992

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813994-CY7B992-7JXC
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 80MHz
Number of Circuits: 1
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CY7B992

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B992-7JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B992-7JXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B992-7JXC
IC FANOUT BUFFER 32PLCC

IC FANOUT BUFFER 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 813994-CY7B992-7JXC CY7B992-7JXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B992-7JXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Clock and Timing IC - 728-SI51210-A01AFMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 3.63 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers