Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-7JXCT CY7B991V-7JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080147-CY7B991V-7JXC T Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-7JXC; CY7B991V-7JCT; CY7B991V-7JC; CY7B991V-7JXCT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080147-CY7B991V-7JXC T Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-7JXC; CY7B991V-7JCT; CY7B991V-7JC; CY7B991V-7JXCT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-7JXCT
080147-CY7B991V-7JXCT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-7JXCT 080147-CY7B991V-7JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080147-CY7B991V-7JXC T Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-7JXC; CY7B991V-7JCT; CY7B991V-7JC; CY7B991V-7JXCT; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080147-CY7B991V-7JXCT
Packaging: Reel - TR
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991V-7JXC; CY7B991V-7JCT; CY7B991V-7JC; CY7B991V-7JXCT;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080147-CY7B991V-7JXCT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-7JXCT
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers