Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JC CY7B991V-5JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050625-CY7B991V-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050625-CY7B991V-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JC
050625-CY7B991V-5JC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JC 050625-CY7B991V-5JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050625-CY7B991V-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050625-CY7B991V-5JC
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State
Output: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JCT; CY7B991V-5JXC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 050625-CY7B991V-5JC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JC
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10950-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details