Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-2JXC CY7B991V-2JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050624-CY7B991V-2JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050624-CY7B991V-2JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-2JXC
050624-CY7B991V-2JXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-2JXC 050624-CY7B991V-2JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050624-CY7B991V-2JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050624-CY7B991V-2JXC
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 050624-CY7B991V-2JXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-2JXC
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers