Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248770-CY7B991V-2JCT
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-PLCC (11.43x13.97)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PQCC32
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 248770-CY7B991V-2JCT | CY7B991V-2JCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-2JCT | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver |