Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC CY7B9911-5JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000342-CY7B9911-5JC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000342-CY7B9911-5JC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC - 000342-CY7B9911-5JC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC
000342-CY7B9911-5JC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC 000342-CY7B9911-5JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000342-CY7B9911-5JC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000342-CY7B9911-5JC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9911-5JC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9911-5JC
IC FANOUT BUFFER 32PLCC

IC FANOUT BUFFER 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 000342-CY7B9911-5JC CY7B9911-5JC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911-5JC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface TTL; TTL TTL; TTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers