Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054175-CY7B9910-7SC
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Power Dissipation: 78 mW
Duty Cycle: 50 %
Number of Pins: 24
Number of Outputs: 8
Categories: OEM Parts(C-E)
Case / Package: SOIC
Alternative Parts (Cross-Reference): CY7B9910-7SCTCY 7B99107SCT; CY7B99107SCT;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 85 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054175-CY7B9910-7SCT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7B9910-7SCT |