Cypress Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CY7B9910-2SCT CY7B9910-2SCT

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008187-CY7B9910-2SC T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Power Dissipation: 78 mW Duty Cycle: 50 % Number of Pins: 24 Number of Outputs: 8 Categories: OEM Parts(C-E) Case / Package: SOIC Alternative Parts (Cross-Reference): CY7B9910-2SCTCY7B991 02SCT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 85 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008187-CY7B9910-2SC T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Power Dissipation: 78 mW Duty Cycle: 50 % Number of Pins: 24 Number of Outputs: 8 Categories: OEM Parts(C-E) Case / Package: SOIC Alternative Parts (Cross-Reference): CY7B9910-2SCTCY7B991 02SCT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 85 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CY7B9910-2SCT - 1008187-CY7B9910-2SCT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CY7B9910-2SCT
1008187-CY7B9910-2SCT
OEM Parts - OEM Parts (C - E) - CY7B9910-2SCT 1008187-CY7B9910-2SCT
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008187-CY7B9910-2SC T Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Power Dissipation: 78 mW Duty Cycle: 50 % Number of Pins: 24 Number of Outputs: 8 Categories: OEM Parts(C-E) Case / Package: SOIC Alternative Parts (Cross-Reference): CY7B9910-2SCTCY7B991 02SCT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 85 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008187-CY7B9910-2SCT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Power Dissipation: 78 mW
Duty Cycle: 50 %
Number of Pins: 24
Number of Outputs: 8
Categories: OEM Parts(C-E)
Case / Package: SOIC
Alternative Parts (Cross-Reference): CY7B9910-2SCTCY7B99102SCT;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 85 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008187-CY7B9910-2SCT
Product Name OEM Parts - OEM Parts (C - E) - CY7B9910-2SCT
Unlock Full Specs
to access all available technical data

Similar Products