Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9910-2SC

Description
PLL Based Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7B9910-2SC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

PLL Based Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321402-CY7B9910-2SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321402-CY7B9910-2SC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321402-CY7B9910-2SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1321402-CY7B9910-2SC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Frequency - Max: 80MHz Number of Circuits: 1 Standard Package: 31 Mounting: Surface Mount Input: Clock Output: TTL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYPCYPCY7B9910-2SC,2 156-CY7B9910-2SC-CY, 428-1371 Base Product Number: CY7B9910 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1321402-CY7B9910-2SC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Frequency - Max: 80MHz
Number of Circuits: 1
Standard Package: 31
Mounting: Surface Mount
Input: Clock
Output: TTL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CYPCYPCY7B9910-2SC,2156-CY7B9910-2SC-CY,428-1371
Base Product Number: CY7B9910
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9910-2SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9910-2SC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9910-2SC
IC CLK BUFF SKEW 8OUT 24SOIC

IC CLK BUFF SKEW 8OUT 24SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY7B9910-2SC 1321402-CY7B9910-2SC CY7B9910-2SC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS TTL; TTL TTL; TTL
Package Type SOP Surface Mount; 24-SOIC (0.295", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details