Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXC CY7B991-7JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164487-CY7B991-7JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-7JCT; CY7B991-7JC; CY7B991-7JXC; CY7B991-7JXCT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164487-CY7B991-7JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-7JCT; CY7B991-7JC; CY7B991-7JXC; CY7B991-7JXCT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXC - 1164487-CY7B991-7JXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXC
1164487-CY7B991-7JXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXC 1164487-CY7B991-7JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164487-CY7B991-7JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-7JCT; CY7B991-7JC; CY7B991-7JXC; CY7B991-7JXCT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164487-CY7B991-7JXC
Series: RoboClock
Packaging: Tube
Type: Buffer/Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Frequency - Max: 80MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: 3-State, TTL
Output: TTL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): CY7B991-7JCT; CY7B991-7JC; CY7B991-7JXC; CY7B991-7JXCT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164487-CY7B991-7JXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JXC
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Application Specific Clock/Timing - CY2280PVXC-11S-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRUZ - 910293-ADF4213BRUZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers