Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JC CY7B991-5JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080140-CY7B991-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991-5JXCT; CY7B991-5JCT; CY7B991-5JC; CY7B991-5JXC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080140-CY7B991-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991-5JXCT; CY7B991-5JCT; CY7B991-5JC; CY7B991-5JXC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JC - 080140-CY7B991-5JC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JC
080140-CY7B991-5JC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JC 080140-CY7B991-5JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080140-CY7B991-5JC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991-5JXCT; CY7B991-5JCT; CY7B991-5JC; CY7B991-5JXC; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080140-CY7B991-5JC
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State, TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991-5JXCT; CY7B991-5JCT; CY7B991-5JC; CY7B991-5JXC;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7B991-5JC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), PQCC32

PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), PQCC32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 080140-CY7B991-5JC CY7B991-5JC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details