Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXI CY7B933-JXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164468-CY7B933-JXI Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-JXIT; CY7B933-JXC; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164468-CY7B933-JXI Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-JXIT; CY7B933-JXC; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXI - 1164468-CY7B933-JXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXI
1164468-CY7B933-JXI
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXI 1164468-CY7B933-JXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164468-CY7B933-JXI Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-JXIT; CY7B933-JXC; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164468-CY7B933-JXI
Series: HOTlink
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: Fibre Channel
Family Name: CY7B933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): CY7B933-JXIT; CY7B933-JXC;
Introduction Date: October 05, 1999
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164468-CY7B933-JXI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXI
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details