Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXC CY7B933-400JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164465-CY7B933-400J XC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-400JXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164465-CY7B933-400J XC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-400JXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXC - 1164465-CY7B933-400JXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXC
1164465-CY7B933-400JXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXC 1164465-CY7B933-400JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164465-CY7B933-400J XC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CY7B933-400JXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164465-CY7B933-400JXC
Series: HOTlink
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: Fibre Channel
Family Name: CY7B933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): CY7B933-400JXCT;
Introduction Date: October 05, 1999
ECCN: 5A991.b.1
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164465-CY7B933-400JXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXC
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details