Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-SXC CY7B923-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164460-CY7B923-SXC Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY7B923-SC; CY7B923-SCT; CY7B923-SXC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164460-CY7B923-SXC Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY7B923-SC; CY7B923-SCT; CY7B923-SXC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-SXC - 1164460-CY7B923-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-SXC
1164460-CY7B923-SXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-SXC 1164460-CY7B923-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164460-CY7B923-SXC Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CY7B923-SC; CY7B923-SCT; CY7B923-SXC; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164460-CY7B923-SXC
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY7B923-SC; CY7B923-SCT; CY7B923-SXC;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164460-CY7B923-SXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-SXC
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details