Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT CY7B923-JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050619-CY7B923-JXCT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050619-CY7B923-JXCT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT - 050619-CY7B923-JXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT
050619-CY7B923-JXCT
Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT 050619-CY7B923-JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050619-CY7B923-JXCT Packaging: Reel - TR Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050619-CY7B923-JXCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: Fibre Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 050619-CY7B923-JXCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details