Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024480-CY7B923-JI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 330 Mbps
Number of Pins: 28
Categories: OEM Parts(C-E)
Case / Package: PLCC
Alternative Parts (Cross-Reference): CY7B923-JICY7B923JI;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 95 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024480-CY7B923-JI |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7B923-JI |