Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16823ATPAC

Description
BUS DRIVER, FCT SERIES, 2 FUNC
Datasheet
Description
BUS DRIVER, FCT SERIES, 2 FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16823ATPAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16823ATPAC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16823ATPAC
BUS DRIVER, FCT SERIES, 2 FUNC

BUS DRIVER, FCT SERIES, 2 FUNC

Supplier's Site
Flip Flops - CY74FCT16823ATPAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT16823ATPAC CY74FCT16823ATPAC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details