Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CY74FCT157CTSOC

Description
Win Source Part Number: 1018450-CY74FCT157CT SOC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: TEXCYPCY74FCT157CTSO C,2156-CY74FCT157CTS OC Base Product Number: 74FCT157
Request a Quote Datasheet
Description
Win Source Part Number: 1018450-CY74FCT157CT SOC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: TEXCYPCY74FCT157CTSO C,2156-CY74FCT157CTS OC Base Product Number: 74FCT157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1018450-CY74FCT157CTSOC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1018450-CY74FCT157CTSOC
Win Source Part Number: 1018450-CY74FCT157CT SOC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: TEXCYPCY74FCT157CTSO C,2156-CY74FCT157CTS OC Base Product Number: 74FCT157

Win Source Part Number: 1018450-CY74FCT157CTSOC
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74FCT
Type: Multiplexer
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: TEXCYPCY74FCT157CTSOC,2156-CY74FCT157CTSOC
Base Product Number: 74FCT157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1018450-CY74FCT157CTSOC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 54LS155A/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details