Cypress Semiconductor Corp. Memory - SRAM - CY62256VLL-70ZC CY62256VLL-70ZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050612-CY62256VLL-70 ZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050612-CY62256VLL-70 ZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256VLL-70ZC - 050612-CY62256VLL-70ZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256VLL-70ZC
050612-CY62256VLL-70ZC
Memory - SRAM - CY62256VLL-70ZC 050612-CY62256VLL-70ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050612-CY62256VLL-70 ZC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050612-CY62256VLL-70ZC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 121924956 - Radwell International
Willingboro, NJ, United States
Memory IC
121924956
Memory IC 121924956
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 70NS, CMOS, LOW POWER, TSOP1-28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 32KX8, 70NS, CMOS, LOW POWER, TSOP1-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY62256VLL-70ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62256VLL-70ZC
Integrated Circuits (ICs) - Memory CY62256VLL-70ZC
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050612-CY62256VLL-70ZC 121924956 CY62256VLL-70ZC
Product Name Memory - SRAM - CY62256VLL-70ZC Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory IC and Storage Component - 774-CY14B108N-ZSP25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details