Cypress Semiconductor Corp. Memory - SRAM - CY62256VLL-70SNC CY62256VLL-70SNC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031225-CY62256VLL-7 0SNC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031225-CY62256VLL-7 0SNC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256VLL-70SNC - 1031225-CY62256VLL-70SNC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256VLL-70SNC
1031225-CY62256VLL-70SNC
Memory - SRAM - CY62256VLL-70SNC 1031225-CY62256VLL-70SNC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031225-CY62256VLL-7 0SNC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031225-CY62256VLL-70SNC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62256VLL-70SNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62256VLL-70SNC
Integrated Circuits (ICs) - Memory - Memory CY62256VLL-70SNC
IC SRAM 256KBIT PARALLEL 28SOIC

IC SRAM 256KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1031225-CY62256VLL-70SNC CY62256VLL-70SNC
Product Name Memory - SRAM - CY62256VLL-70SNC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ45XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details