Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164382-CY62256NLL-5
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC SRAM 256KBIT PARALLEL 28SOIC
IC SRAM 256KBIT PARALLEL 28SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164382-CY62256NLL-55SNXE | CY62256NLL-55SNXE | CY62256NLL-55SNXE |
| Product Name | Memory - CY62256NLL-55SNXE | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | |
| Cycle Time | 55 ns | ||
| Density | 256 kbits | 256 kbits | |
| Package Type | SOIC | SOIC; 28-SOIC (0.295", 7.50mm Width) |