Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050608-CY62256LL-55Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC SRAM 256KBIT PAR 28TSOP I
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 050608-CY62256LL-55ZXIT | CY62256LL-55ZXIT |
| Product Name | Memory - SRAM - CY62256LL-55ZXIT | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |