Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY62256LL-55SNXIT

Description
Win Source Part Number: 1164391-CY62256LL-55 SNXIT Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY62256LL55SNXIT; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY62256 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1164391-CY62256LL-55 SNXIT Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY62256LL55SNXIT; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY62256 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1164391-CY62256LL-55SNXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1164391-CY62256LL-55SNXIT
Integrated Circuits (ICs) - Memory 1164391-CY62256LL-55SNXIT
Win Source Part Number: 1164391-CY62256LL-55 SNXIT Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY62256LL55SNXIT; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY62256 Product Status: Obsolete

Win Source Part Number: 1164391-CY62256LL-55SNXIT
Category: Integrated Circuits (ICs)>Memory
Series: MoBL®
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY62256LL55SNXIT;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: CY62256
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62256LL-55SNXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62256LL-55SNXIT
Integrated Circuits (ICs) - Memory CY62256LL-55SNXIT
IC SRAM 256KBIT PARALLEL 28SOIC

IC SRAM 256KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164391-CY62256LL-55SNXIT CY62256LL-55SNXIT
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CY14B101Q2-LHXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type PG-WSON-8
View Details
7 suppliers
Memory - 71V016SA20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers