Cypress Semiconductor Corp. Memory - RAM - CY62187EV30LL-55BAXI CY62187EV30LL-55BAXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164368-CY62187EV30L L-55BAXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.7 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 55ns Family Name: CY62187EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): AS6C6416-55BIN; CY62187EV30LL-55BAXI T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164368-CY62187EV30L L-55BAXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.7 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 55ns Family Name: CY62187EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): AS6C6416-55BIN; CY62187EV30LL-55BAXI T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62187EV30LL-55BAXI - 1164368-CY62187EV30LL-55BAXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62187EV30LL-55BAXI
1164368-CY62187EV30LL-55BAXI
Memory - RAM - CY62187EV30LL-55BAXI 1164368-CY62187EV30LL-55BAXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164368-CY62187EV30L L-55BAXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-LFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.7 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 55ns Family Name: CY62187EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8x9.5) Alternative Parts (Cross-Reference): AS6C6416-55BIN; CY62187EV30LL-55BAXI T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164368-CY62187EV30LL-55BAXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-LFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.7 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 55ns
Family Name: CY62187EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x9.5)
Alternative Parts (Cross-Reference): AS6C6416-55BIN; CY62187EV30LL-55BAXIT;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62187EV30LL-55BAXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62187EV30LL-55BAXI
Integrated Circuits (ICs) - Memory - Memory CY62187EV30LL-55BAXI
IC SRAM 64MBIT PARALLEL 48FBGA

IC SRAM 64MBIT PARALLEL 48FBGA

Supplier's Site
IC SRAM 64MBIT PARALLEL 48FBGA

IC SRAM 64MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164368-CY62187EV30LL-55BAXI CY62187EV30LL-55BAXI CY62187EV30LL-55BAXI
Product Name Memory - RAM - CY62187EV30LL-55BAXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details